Home
 > 
Electrical Products
 > 
Conduit/Fitting
 > 
EFECTOR
 > 
IFM
 > 
ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042

ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042

Manufactured by EFECTOR IFM

EFECTOR ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042
EFECTOR ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042
EFECTOR ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042
EFECTOR ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042
EFECTOR ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$90.91
Save as much as 51%
Last Value Update: 2024-12-16
Product Description
Alternate Part Numbers
Warranty

Description

  • ADTRTEMP6MM12NPTNYLUT0042
  • COMPRESSION FITTING FOR TEMPERATURE SENSORS
  • SENSOR CONNECTION Ø 6 MM
  • PROCESS CONNECTION 1/2" NPT
  • STAINLESS STEEL (1.4571/316TI )
  • PA 6.6
  • PRESSURE RATING 1 BAR
  • EFECTOR 600 TEMPERATURE SENSORS AND ACCESSORIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042
CategoryElectrical Products
SubcategoryConduit/Fitting
If you need a specific firmware or series relating to ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EFECTOR

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$73.02
SKU: 101118648
Save Up To CAN$17.88!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.63
SKU: 101118649
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.18
SKU: 101118650
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.71
SKU: 101118651
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ADTR, TEMP, 6MM, 1/2" NPT, NYL-UT0042, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EFECTOR ADTR, SM/SU, G1, 1" NPT F/F-US0041
ADTR, SM/SU, G1, 1" NPT F/F-US0041

EFECTOR

IFM

MOUNTING ADAPTER FOR INLINE FLOW SENSORS, STAINLESS STEEL (1.4404 / 316L), 1 NPT INTERNAL THREAD
Buy Surplus As Low As
CAN$71.53
EFECTOR ADTR, TEMP, 6MM, 1/8 NPT-UT0067
ADTR, TEMP, 6MM, 1/8 NPT-UT0067

EFECTOR

IFM

COMPRESSION FITTING FOR TEMPERATURE SENSORS; SENSOR CONNECTION Ø 6 MM; PROCESS CONNECTION 1/8" NPT; ...
Buy Surplus As Low As
CAN$43.22
BREMAS A3203/LMEU-UNIV
A3203/LMEU-UNIV

BREMAS

SAFETY SWITCH DISCON 40AMP 3PHASE 25HP @600VAC HOA
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$262.39
GENERAL ELECTRIC THN3364
THN3364

GENERAL ELECTRIC

DISCONNECT SWITCH, 150 HP MAX., 200 AMP, 600 VOLT AC, 3-POLE, NON-FUSIBLE, NEMA 1, HEAVY DUTY
Buy Surplus As Low As
CAN$610.26
Repair Yours
CAN$407.86
IN STOCK!
SIEMENS W53044
W53044

SIEMENS

ITE SIEMENS

SAFETY SWITCH, VACU-BREAK, LOW VOLTAGE, CIRCUIT PROTECTION, HEAVY DUTY, 600V, 60HZ, SINGLE THROW, -2 ...
Buy Surplus As Low As
CAN$104.32
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$276.02
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC TH3363R
TH3363R

GENERAL ELECTRIC

DISCONNECT SWITCH, FUSIBLE, 100 AMP, 600 VOLT AC, 3-POLE, NEMA 3R, HEAVY DUTY
Buy Surplus As Low As
CAN$675.98
Repair Yours
CAN$451.79
IN STOCK!
SICK 7023611
7023611

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$570.69
SICK WEU262111
WEU262111

SICK

230 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$564.41
SICK WEU262112
WEU262112

SICK

SAFETY SWITCH, PLUG CONNECTOR WITH 2 NO RELAY OUTPUTS, EUROPEAN, KEYED F/3, 230 VAC, 48-62 HZ
Buy Surplus As Low As
CAN$847.95
Repair Yours
CAN$483.97
IN STOCK!
SICK WEU-26/2-121
WEU-26/2-121

SICK

SICK OPTIC ELECTRONIC, WEU-26/2-121, WEU262121, 115VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, ...
Buy Surplus As Low As
CAN$508.18
Repair Yours
CAN$368.49
SICK 1015713
1015713

SICK

230 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$564.41
SIEMENS F321H
F321H

SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, FUSED, 3 POLE, 240 V, 30 AMP, 3-PHASE
Buy Surplus As Low As
CAN$1,072.98
Repair Yours
CAN$720.00
IN STOCK!
ALLEN BRADLEY 440N-G02089
440N-G02089

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 2 SENSING FACES, 1 N.C. SAFETY, REED, 24VDC 1A REED 1 N.C., NO AUXILL ...
Buy Surplus As Low As
CAN$245.89
EATON CORPORATION DH366UGK
DH366UGK

EATON CORPORATION

CUTLER HAMMER

600A/3P HD NON-FUSIBLE SAFETY SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$9,355.80
Repair Yours
CAN$6,253.20
IN STOCK!
OMRON A104E31
A104E31

OMRON

SAFETY SWITCHES USERS GU
Buy Surplus As Low As
CAN$5.69
SIEMENS HF362R
HF362R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3-POLE, 600 VAC,
Buy Surplus As Low As
CAN$906.79
Repair Yours
CAN$382.76
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!